OMEGA Engineering, Inc. Portable Dry Block Calibrator CL-355A

Description
The CL-355A is a small, lightweight, portable dry block calibrator, that offers fast heat-up and cooldown times with excellent performance specifications at a wide operating temperature range. It’s a good choice for standard bench lab work or as a portable field unit. The unit covers the temperature range from 5°C (9ºF) above ambient up to 400°C (752ºF) using a large multi-well machined aluminum insert block as the heat transfer medium to the sensors under test. The CL-355A uses the same aluminum inserts as the CL-740A calibrator. This calibrator is designed to work safely under the following conditions: ambient temperature range: 5 to 40°C (9 to 104°F), up to 95% relative humidity, non-condensing.
Datasheet
Description
The CL-355A is a small, lightweight, portable dry block calibrator, that offers fast heat-up and cooldown times with excellent performance specifications at a wide operating temperature range. It’s a good choice for standard bench lab work or as a portable field unit. The unit covers the temperature range from 5°C (9ºF) above ambient up to 400°C (752ºF) using a large multi-well machined aluminum insert block as the heat transfer medium to the sensors under test. The CL-355A uses the same aluminum inserts as the CL-740A calibrator. This calibrator is designed to work safely under the following conditions: ambient temperature range: 5 to 40°C (9 to 104°F), up to 95% relative humidity, non-condensing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Dry Block Calibrator - CL-355A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Portable Dry Block Calibrator
CL-355A
Portable Dry Block Calibrator CL-355A
The CL-355A is a small, lightweight, portable dry block calibrator, that offers fast heat-up and cooldown times with excellent performance specifications at a wide operating temperature range. It’s a good choice for standard bench lab work or as a portable field unit. The unit covers the temperature range from 5°C (9ºF) above ambient up to 400°C (752ºF) using a large multi-well machined aluminum insert block as the heat transfer medium to the sensors under test. The CL-355A uses the same aluminum inserts as the CL-740A calibrator. This calibrator is designed to work safely under the following conditions: ambient temperature range: 5 to 40°C (9 to 104°F), up to 95% relative humidity, non-condensing.

The CL-355A is a small, lightweight, portable dry block calibrator, that offers fast heat-up and cooldown times with excellent performance specifications at a wide operating temperature range. It’s a good choice for standard bench lab work or as a portable field unit. The unit covers the temperature range from 5°C (9ºF) above ambient up to 400°C (752ºF) using a large multi-well machined aluminum insert block as the heat transfer medium to the sensors under test. The CL-355A uses the same aluminum inserts as the CL-740A calibrator. This calibrator is designed to work safely under the following conditions: ambient temperature range: 5 to 40°C (9 to 104°F), up to 95% relative humidity, non-condensing.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CL-355A
Product Name Portable Dry Block Calibrator
Calibrator Style Portable
Calibration Signal AC Voltage
AC Voltage Range 120 to 240 volts
Description (Voltage) 120/240VAC
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details
VNA Calibration Standard - 2615B - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details