OMEGA Engineering, Inc. Multifunction Calibrator CL310

Description
The CL310 documenting multi-function calibrator delivers a feature set unmatched in high accuracy, hand-held calibrators in its price range. The CL310 delivers functions and accuracy associated with fixed installation, laboratory instruments, and has everything needed for virtually any calibration task. What makes this versatile calibrator best in class is the ability to fully document any calibration easily while performing the normal job. Software is included. Some functions will require a Microsoft Excel-compatibility. CL310 can also measure and source thermocouples, RTDs, current, voltage, frequency, and it can source pulse trains. It has a communications port for pressure modules and an isolated mA/V readback circuit. Arrow keys, direct numeric keypad entry, and three softwaredriven function buttons combine with a large, backlit, menu-driven graphics display to provide a highly intuitive yet powerful interface. A built-in 250 ù resistor for Hart® compatibility; compatibility with smart transmitters and PLCs, full fuseless protection, and a serial communications port for control using ASCII commands are additional features that make the CL310 indispensable for calibration tasks. This product is battery operated.
Datasheet
Description
The CL310 documenting multi-function calibrator delivers a feature set unmatched in high accuracy, hand-held calibrators in its price range. The CL310 delivers functions and accuracy associated with fixed installation, laboratory instruments, and has everything needed for virtually any calibration task. What makes this versatile calibrator best in class is the ability to fully document any calibration easily while performing the normal job. Software is included. Some functions will require a Microsoft Excel-compatibility. CL310 can also measure and source thermocouples, RTDs, current, voltage, frequency, and it can source pulse trains. It has a communications port for pressure modules and an isolated mA/V readback circuit. Arrow keys, direct numeric keypad entry, and three softwaredriven function buttons combine with a large, backlit, menu-driven graphics display to provide a highly intuitive yet powerful interface. A built-in 250 ù resistor for Hart® compatibility; compatibility with smart transmitters and PLCs, full fuseless protection, and a serial communications port for control using ASCII commands are additional features that make the CL310 indispensable for calibration tasks. This product is battery operated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Calibrator - CL310 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Multifunction Calibrator
CL310
Multifunction Calibrator CL310
The CL310 documenting multi-function calibrator delivers a feature set unmatched in high accuracy, hand-held calibrators in its price range. The CL310 delivers functions and accuracy associated with fixed installation, laboratory instruments, and has everything needed for virtually any calibration task. What makes this versatile calibrator best in class is the ability to fully document any calibration easily while performing the normal job. Software is included. Some functions will require a Microsoft Excel-compatibility. CL310 can also measure and source thermocouples, RTDs, current, voltage, frequency, and it can source pulse trains. It has a communications port for pressure modules and an isolated mA/V readback circuit. Arrow keys, direct numeric keypad entry, and three softwaredriven function buttons combine with a large, backlit, menu-driven graphics display to provide a highly intuitive yet powerful interface. A built-in 250 ù resistor for Hart® compatibility; compatibility with smart transmitters and PLCs, full fuseless protection, and a serial communications port for control using ASCII commands are additional features that make the CL310 indispensable for calibration tasks. This product is battery operated.

The CL310 documenting multi-function calibrator delivers a feature set unmatched in high accuracy, hand-held calibrators in its price range. The CL310 delivers functions and accuracy associated with fixed installation, laboratory instruments, and has everything needed for virtually any calibration task. What makes this versatile calibrator best in class is the ability to fully document any calibration easily while performing the normal job. Software is included. Some functions will require a Microsoft Excel-compatibility.
CL310 can also measure and source thermocouples, RTDs, current, voltage, frequency, and it can source pulse trains. It has a communications port for pressure modules and an isolated mA/V readback circuit. Arrow keys, direct numeric keypad entry, and three softwaredriven function buttons combine with a large, backlit, menu-driven graphics display to provide a highly intuitive yet powerful interface. A built-in 250 Ù resistor for Hart® compatibility; compatibility with smart transmitters and PLCs, full fuseless protection, and a serial communications port for control using ASCII commands are additional features that make the CL310 indispensable for calibration tasks. This product is battery operated.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CL310
Product Name Multifunction Calibrator
Calibrator Style Portable; Battery Powered
Calibration Signal AC Voltage; DC Voltage; DC Current; Signal / Waveform Generator Output
AC Voltage Range 120 volts
DC Voltage Range 0.0 to 20 volts
Description (Voltage) 120VAC,0-20VDC
Unlock Full Specs
to access all available technical data

Similar Products

Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details