OMEGA Engineering, Inc. Dry Block Probe Calibrator CL900 Series

Description
OMEGA’s new hot point® calibrators allow calibration of thermocouple and RTD probes quickly and easily with accuracy to 0.9°C (1.5°F). An integral RTD sensor assures high measurement accuracy and repeatability. A built-in microprocessor-based PID digital controller assures exceptional stability. Setpoint and actual temperature are displayed simultaneously. Temperature can be set in one-degree increments from 22°C (40°F) above ambient to 482°C (900°F). The CL900 calibrator accepts a variety of standard and metric optional inserts which are available in 4" and 6" depths and for probe diameters from 1/8" to 3/8". An undrilled insert is also available. The CL900 comes complete with a 1/4" diameter, 6" deep insert well and insert block tongs. Additional inserts can be ordered separately as required for other diameter probes. 6" depth inserts are used for probes 7" and longer; 4" depth inserts are used for probes 5" and longer.
Datasheet
Description
OMEGA’s new hot point® calibrators allow calibration of thermocouple and RTD probes quickly and easily with accuracy to 0.9°C (1.5°F). An integral RTD sensor assures high measurement accuracy and repeatability. A built-in microprocessor-based PID digital controller assures exceptional stability. Setpoint and actual temperature are displayed simultaneously. Temperature can be set in one-degree increments from 22°C (40°F) above ambient to 482°C (900°F). The CL900 calibrator accepts a variety of standard and metric optional inserts which are available in 4" and 6" depths and for probe diameters from 1/8" to 3/8". An undrilled insert is also available. The CL900 comes complete with a 1/4" diameter, 6" deep insert well and insert block tongs. Additional inserts can be ordered separately as required for other diameter probes. 6" depth inserts are used for probes 7" and longer; 4" depth inserts are used for probes 5" and longer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Block Probe Calibrator - CL900 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Dry Block Probe Calibrator
CL900 Series
Dry Block Probe Calibrator CL900 Series
OMEGA’s new hot point® calibrators allow calibration of thermocouple and RTD probes quickly and easily with accuracy to 0.9°C (1.5°F). An integral RTD sensor assures high measurement accuracy and repeatability. A built-in microprocessor-based PID digital controller assures exceptional stability. Setpoint and actual temperature are displayed simultaneously. Temperature can be set in one-degree increments from 22°C (40°F) above ambient to 482°C (900°F). The CL900 calibrator accepts a variety of standard and metric optional inserts which are available in 4" and 6" depths and for probe diameters from 1/8" to 3/8". An undrilled insert is also available. The CL900 comes complete with a 1/4" diameter, 6" deep insert well and insert block tongs. Additional inserts can be ordered separately as required for other diameter probes. 6" depth inserts are used for probes 7" and longer; 4" depth inserts are used for probes 5" and longer.

OMEGA’s new hot point® calibrators allow calibration of thermocouple and RTD probes quickly and easily with accuracy to 0.9°C (1.5°F). An integral RTD sensor assures high measurement accuracy and repeatability. A built-in microprocessor-based PID digital controller assures exceptional stability. Setpoint and actual temperature are displayed simultaneously. Temperature can be set in one-degree increments from 22°C (40°F) above ambient to 482°C (900°F).
The CL900 calibrator accepts a variety of standard and metric optional inserts which are available in 4" and 6" depths and for probe diameters from 1/8" to 3/8". An undrilled insert is also available. The CL900 comes complete with a 1/4" diameter, 6" deep insert well and insert block tongs. Additional inserts can be ordered separately as required for other diameter probes. 6" depth inserts are used for probes 7" and longer; 4" depth inserts are used for probes 5" and longer.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CL900 Series
Product Name Dry Block Probe Calibrator
Calibrator Style Portable
Calibration Signal AC Voltage
AC Voltage Range 110 to 220 volts
Description (Voltage) 110/220VAC
Environmental Properties RTD, Thermistor; Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details