OMEGA Engineering, Inc. Milliamp Loop Calibrator CL530

Description
The CL530 builds on OMEGA’s 30 years of calibration experience. The user can check, calibrate, and troubleshoot 4 to 20 mA process control loops with this easy-to-use instrument. The CL532 has all the features of the CL530, plus it will read up to 30 Vdc and source up to 24 Vdc.
Datasheet
Description
The CL530 builds on OMEGA’s 30 years of calibration experience. The user can check, calibrate, and troubleshoot 4 to 20 mA process control loops with this easy-to-use instrument. The CL532 has all the features of the CL530, plus it will read up to 30 Vdc and source up to 24 Vdc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milliamp Loop Calibrator - CL530 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Milliamp Loop Calibrator
CL530
Milliamp Loop Calibrator CL530
The CL530 builds on OMEGA’s 30 years of calibration experience. The user can check, calibrate, and troubleshoot 4 to 20 mA process control loops with this easy-to-use instrument. The CL532 has all the features of the CL530, plus it will read up to 30 Vdc and source up to 24 Vdc.

The CL530 builds on OMEGA’s 30 years of calibration experience. The user can check, calibrate, and troubleshoot 4 to 20 mA process control loops with this easy-to-use instrument.
The CL532 has all the features of the CL530, plus it will read up to 30 Vdc and source up to 24 Vdc.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CL530
Product Name Milliamp Loop Calibrator
Calibrator Style Portable; Battery Powered
Calibration Signal AC Voltage; DC Voltage; DC Current
AC Voltage Range 110 to 220 volts
DC Voltage Range 2 to 60 volts
Description (Voltage) 110/220VAC,2-60VDC
Unlock Full Specs
to access all available technical data

Similar Products

CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
VNA Calibration Standard - 8807C2 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details