OMEGA Engineering, Inc. Handheld Calibrator Multi-Functional CA150

Description
Vertical Handheld Calibrator Easy-to-hold vertical body is designed to make it intuitively easy to operate, as individual functions are accessed directly by pressing assigned keys. The main body case (sold separately) is designed to make it easy to hold the CA150 in one hand. Simultaneous Source and Measurement for Process Devices In conventional calibration applications, multiple devices such as a standard generator, dial resistor and multimeter were required. Now with a single CA150 unit, it is possible to perform operation check at regular inspection and maintenance of thermocouples, RTDs and instruments, as well as maintenance and equipment diagnosis of process devices such as transmitters, thermostats and signal converters. Loop Power Supply Function It is possible to measure generated current signals while supplying loop power 24 Vdc from a two-wire type transmitter (up to 22 mA DC). Highly Accurate and Multi-Functional Source and Measurement High Accuracy: 0.02% for the source unit and 0.02% for the measurement unit Source and Measurement Functions: DCV voltage, DC mA, ohm, Frequency and temperature (thermocouple, RTD) and 24 Vdc power supply function for transmitters
Datasheet
Description
Vertical Handheld Calibrator Easy-to-hold vertical body is designed to make it intuitively easy to operate, as individual functions are accessed directly by pressing assigned keys. The main body case (sold separately) is designed to make it easy to hold the CA150 in one hand. Simultaneous Source and Measurement for Process Devices In conventional calibration applications, multiple devices such as a standard generator, dial resistor and multimeter were required. Now with a single CA150 unit, it is possible to perform operation check at regular inspection and maintenance of thermocouples, RTDs and instruments, as well as maintenance and equipment diagnosis of process devices such as transmitters, thermostats and signal converters. Loop Power Supply Function It is possible to measure generated current signals while supplying loop power 24 Vdc from a two-wire type transmitter (up to 22 mA DC). Highly Accurate and Multi-Functional Source and Measurement High Accuracy: 0.02% for the source unit and 0.02% for the measurement unit Source and Measurement Functions: DCV voltage, DC mA, ohm, Frequency and temperature (thermocouple, RTD) and 24 Vdc power supply function for transmitters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Calibrator Multi-Functional - CA150 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Calibrator Multi-Functional
CA150
Handheld Calibrator Multi-Functional CA150
Vertical Handheld Calibrator Easy-to-hold vertical body is designed to make it intuitively easy to operate, as individual functions are accessed directly by pressing assigned keys. The main body case (sold separately) is designed to make it easy to hold the CA150 in one hand. Simultaneous Source and Measurement for Process Devices In conventional calibration applications, multiple devices such as a standard generator, dial resistor and multimeter were required. Now with a single CA150 unit, it is possible to perform operation check at regular inspection and maintenance of thermocouples, RTDs and instruments, as well as maintenance and equipment diagnosis of process devices such as transmitters, thermostats and signal converters. Loop Power Supply Function It is possible to measure generated current signals while supplying loop power 24 Vdc from a two-wire type transmitter (up to 22 mA DC). Highly Accurate and Multi-Functional Source and Measurement High Accuracy: 0.02% for the source unit and 0.02% for the measurement unit Source and Measurement Functions: DCV voltage, DC mA, ohm, Frequency and temperature (thermocouple, RTD) and 24 Vdc power supply function for transmitters

Vertical Handheld Calibrator
Easy-to-hold vertical body is designed to make it intuitively easy to operate, as individual functions are accessed directly by pressing assigned keys. The main body case (sold separately) is designed to make it easy to hold the CA150 in one hand.
Simultaneous Source and Measurement for Process Devices
In conventional calibration applications, multiple devices such as a standard generator, dial resistor and multimeter were required. Now with a single CA150 unit, it is possible to perform operation check at regular inspection and maintenance of thermocouples, RTDs and instruments, as well as maintenance and equipment diagnosis of process devices such as transmitters, thermostats and signal converters.
Loop Power Supply Function
It is possible to measure generated current signals while supplying loop power 24 Vdc from a two-wire type transmitter (up to 22 mA DC).
Highly Accurate and Multi-Functional Source and Measurement
High Accuracy: 0.02% for the source unit and 0.02% for the measurement unit Source and Measurement Functions: DCV voltage, DC mA, ohm, Frequency and temperature (thermocouple, RTD) and 24 Vdc power supply function for transmitters

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CA150
Product Name Handheld Calibrator Multi-Functional
Calibrator Style Handheld; Portable; Battery Powered
Calibration Signal AC Voltage; DC Voltage; AC Current; DC Current; Signal / Waveform Generator Output
AC Voltage Range 100 to 240 volts
DC Voltage Range 12 volts
Description (Voltage) 100/240VAC, 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details