OMEGA Engineering, Inc. High Accuracy Pressure Standard PCL-3000 Series

Description
PCL-3000 Series digital pressure standards are specifically designed for use in the manufacture, testing, or calibration of pressure-sensitive devices. Using a patented, bonded foil strain-gage sensor and advanced microcircuitry, these rugged, compact instruments provide simultaneous digital and analog readouts of the pressures applied. Standard front panel switches permit desired pressure range selection, automatic zeroing of the display and actuation of a unique internal self-calibration feature. Each instrument has two displays, digital and analog. The digital display provides precise pressure information and the analog display gives a quick reference to direction and level of pressure.
Datasheet
Description
PCL-3000 Series digital pressure standards are specifically designed for use in the manufacture, testing, or calibration of pressure-sensitive devices. Using a patented, bonded foil strain-gage sensor and advanced microcircuitry, these rugged, compact instruments provide simultaneous digital and analog readouts of the pressures applied. Standard front panel switches permit desired pressure range selection, automatic zeroing of the display and actuation of a unique internal self-calibration feature. Each instrument has two displays, digital and analog. The digital display provides precise pressure information and the analog display gives a quick reference to direction and level of pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Pressure Standard - PCL-3000 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Pressure Standard
PCL-3000 Series
High Accuracy Pressure Standard PCL-3000 Series
PCL-3000 Series digital pressure standards are specifically designed for use in the manufacture, testing, or calibration of pressure-sensitive devices. Using a patented, bonded foil strain-gage sensor and advanced microcircuitry, these rugged, compact instruments provide simultaneous digital and analog readouts of the pressures applied. Standard front panel switches permit desired pressure range selection, automatic zeroing of the display and actuation of a unique internal self-calibration feature. Each instrument has two displays, digital and analog. The digital display provides precise pressure information and the analog display gives a quick reference to direction and level of pressure.

PCL-3000 Series digital pressure standards are specifically designed for use in the manufacture, testing, or calibration of pressure-sensitive devices. Using a patented, bonded foil strain-gage sensor and advanced microcircuitry, these rugged, compact instruments provide simultaneous digital and analog readouts of the pressures applied. Standard front panel switches permit desired pressure range selection, automatic zeroing of the display and actuation of a unique internal self-calibration feature. Each instrument has two displays, digital and analog. The digital display provides precise pressure information and the analog display gives a quick reference to direction and level of pressure.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number PCL-3000 Series
Product Name High Accuracy Pressure Standard
Calibrator Style Fixed; Battery Powered
Calibration Signal AC Voltage
AC Voltage Range 117 to 220 volts
Description (Voltage) 117/220VAC
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - E Band - WR-12 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.00E10 to 9.00E10 Hz
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details