OMEGA Engineering, Inc. Compact Multifunction Calibrator CA71

Description
The CA71 Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and connect the cables, and you're ready to take measurements. A wide array of useful functions are offered. Including: Source (output can be set in steps: Power; Transmitter; Divided (n/M, eliminating need for calculations for percentage output); Autostep (changes can be sourced every 10% or 25%); online communication (RS-232); Sweep (linearly changes output over 16 or 32 seconds); Memory (50 sets); and Temperature Monitor function.
Datasheet
Description
The CA71 Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and connect the cables, and you're ready to take measurements. A wide array of useful functions are offered. Including: Source (output can be set in steps: Power; Transmitter; Divided (n/M, eliminating need for calculations for percentage output); Autostep (changes can be sourced every 10% or 25%); online communication (RS-232); Sweep (linearly changes output over 16 or 32 seconds); Memory (50 sets); and Temperature Monitor function.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Multifunction Calibrator - CA71 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Compact Multifunction Calibrator
CA71
Compact Multifunction Calibrator CA71
The CA71 Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and connect the cables, and you're ready to take measurements. A wide array of useful functions are offered. Including: Source (output can be set in steps: Power; Transmitter; Divided (n/M, eliminating need for calculations for percentage output); Autostep (changes can be sourced every 10% or 25%); online communication (RS-232); Sweep (linearly changes output over 16 or 32 seconds); Memory (50 sets); and Temperature Monitor function.

The CA71 Calibrator is a small, lightweight, multifunction calibrator that can simultaneously source and measure voltage, current, resistance, TC, RTD, frequency, and pulse signals. The Calibrator incorporates rotary switches for simple handling. Just open the carrying case cover and connect the cables, and you're ready to take measurements. A wide array of useful functions are offered. Including: Source (output can be set in steps: Power; Transmitter; Divided (n/M, eliminating need for calculations for percentage output); Autostep (changes can be sourced every 10% or 25%); online communication (RS-232); Sweep (linearly changes output over 16 or 32 seconds); Memory (50 sets); and Temperature Monitor function.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CA71
Product Name Compact Multifunction Calibrator
Calibrator Style Portable; Battery Powered
Calibration Signal AC Voltage; DC Current; Signal / Waveform Generator Output
AC Voltage Range 120 to 230 volts
Description (Voltage) 120/230VAC
DC Current Range 120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details
VNA Calibration Standard - 2653L - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
Electrical Properties Resistance/ Impedance
View Details