OMEGA Engineering, Inc. Infrared Calibrator BB704 Series

Description
The BB704 is a blackbody temperature reference source which is adjustable over a range of 100 to 398°C (212 to 750°F) and accurate to ±0.8°C (±1.4°F) of the indicated temperature. It has a built-in digital temperature controller to provide accurate, stable temperatures as well as to provide the temperature readings of the target plate. The heated cavity provides a target of known temperature and emissivity, and virtually any infrared pyrometer with a spot size diameter of 102mm (4") or smaller can be calibrated. The compact, portable design allows for quick and easy calibration setups. Both models come standard with an RS-232 computer interface which allows computer control of the setpoints for automatic test applications. A NIST traceable calibration certificate is also provided.
Datasheet
Description
The BB704 is a blackbody temperature reference source which is adjustable over a range of 100 to 398°C (212 to 750°F) and accurate to ±0.8°C (±1.4°F) of the indicated temperature. It has a built-in digital temperature controller to provide accurate, stable temperatures as well as to provide the temperature readings of the target plate. The heated cavity provides a target of known temperature and emissivity, and virtually any infrared pyrometer with a spot size diameter of 102mm (4") or smaller can be calibrated. The compact, portable design allows for quick and easy calibration setups. Both models come standard with an RS-232 computer interface which allows computer control of the setpoints for automatic test applications. A NIST traceable calibration certificate is also provided.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Calibrator - BB704 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Infrared Calibrator
BB704 Series
Infrared Calibrator BB704 Series
The BB704 is a blackbody temperature reference source which is adjustable over a range of 100 to 398°C (212 to 750°F) and accurate to ±0.8°C (±1.4°F) of the indicated temperature. It has a built-in digital temperature controller to provide accurate, stable temperatures as well as to provide the temperature readings of the target plate. The heated cavity provides a target of known temperature and emissivity, and virtually any infrared pyrometer with a spot size diameter of 102mm (4") or smaller can be calibrated. The compact, portable design allows for quick and easy calibration setups. Both models come standard with an RS-232 computer interface which allows computer control of the setpoints for automatic test applications. A NIST traceable calibration certificate is also provided.

The BB704 is a blackbody temperature reference source which is adjustable over a range of 100 to 398°C (212 to 750°F) and accurate to ±0.8°C (±1.4°F) of the indicated temperature. It has a built-in digital temperature controller to provide accurate, stable temperatures as well as to provide the temperature readings of the target plate. The heated cavity provides a target of known temperature and emissivity, and virtually any infrared pyrometer with a spot size diameter of 102mm (4") or smaller can be calibrated. The compact, portable design allows for quick and easy calibration setups. Both models come standard with an RS-232 computer interface which allows computer control of the setpoints for automatic test applications. A NIST traceable calibration certificate is also provided.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number BB704 Series
Product Name Infrared Calibrator
Calibrator Style Portable
Calibration Signal AC Voltage
AC Voltage Range 115 to 230 volts
Description (Voltage) 115/230VAC
Environmental Properties RTD, Thermistor; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details