OMEGA Engineering, Inc. Temperature Calibrator CL25

Description
The CL25 is a temperature calibrator from Omega. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additonal Features: Combination calibrator, thermometer and datalogger Handheld 0.3°C (0.5°F) Accuracy from 18 to 28°C (64 to 82°F) NIST-Traceable Certificate of Calibration (No Points) Simulates and Measures Thermocouples, RTDs, Thermistors, and ω 0.1°C/°F Resolution 10 Memory Locations for Saving Meter Readings or Calibrator Outputs Step Calibrator, Meter Hold, Thermometer Functions Ramp Function Function selection and numeric data entered via 12 keyswitch color coded keypad Keyswitches have tactile feedback 5 digit LCD includes annunciators for operating modes °F and °C scales Reading hold mode Step mode for quick sequential recall of calibrator outputs from memory Manual/automatic ramping for testing controller setpoints Conforms to ITS-90 thermocouple tables Dust proof, splash proof, drop proof construction Built-in tilt stand/hanger for bench use or hands free field measurements User friendly programming Retains data and programming, even when turned off Performs diagnostic tests and indicates fault conditions Low battery and open sensor indications The OMEGA CL25 handheld calibrator/thermomet er simulate, measure, and record RTD, ω, thermocouple, and thermistor signals—all in one. Featuring an accuracy of 0.3ºC (0.5ºF) at ambient temperatures from 18 to 28ºC (64 to 82ºF) and a host of powerful keypad functions, this meter outperforms the competition.
Description
The CL25 is a temperature calibrator from Omega. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additonal Features: Combination calibrator, thermometer and datalogger Handheld 0.3°C (0.5°F) Accuracy from 18 to 28°C (64 to 82°F) NIST-Traceable Certificate of Calibration (No Points) Simulates and Measures Thermocouples, RTDs, Thermistors, and ω 0.1°C/°F Resolution 10 Memory Locations for Saving Meter Readings or Calibrator Outputs Step Calibrator, Meter Hold, Thermometer Functions Ramp Function Function selection and numeric data entered via 12 keyswitch color coded keypad Keyswitches have tactile feedback 5 digit LCD includes annunciators for operating modes °F and °C scales Reading hold mode Step mode for quick sequential recall of calibrator outputs from memory Manual/automatic ramping for testing controller setpoints Conforms to ITS-90 thermocouple tables Dust proof, splash proof, drop proof construction Built-in tilt stand/hanger for bench use or hands free field measurements User friendly programming Retains data and programming, even when turned off Performs diagnostic tests and indicates fault conditions Low battery and open sensor indications The OMEGA CL25 handheld calibrator/thermomet er simulate, measure, and record RTD, ω, thermocouple, and thermistor signals—all in one. Featuring an accuracy of 0.3ºC (0.5ºF) at ambient temperatures from 18 to 28ºC (64 to 82ºF) and a host of powerful keypad functions, this meter outperforms the competition.

Suppliers

Company
Product
Description
Supplier Links
Temperature Calibrator - CL25 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Calibrator
CL25
Temperature Calibrator CL25
The CL25 is a temperature calibrator from Omega. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additonal Features: Combination calibrator, thermometer and datalogger Handheld 0.3°C (0.5°F) Accuracy from 18 to 28°C (64 to 82°F) NIST-Traceable Certificate of Calibration (No Points) Simulates and Measures Thermocouples, RTDs, Thermistors, and ω 0.1°C/°F Resolution 10 Memory Locations for Saving Meter Readings or Calibrator Outputs Step Calibrator, Meter Hold, Thermometer Functions Ramp Function Function selection and numeric data entered via 12 keyswitch color coded keypad Keyswitches have tactile feedback 5 digit LCD includes annunciators for operating modes °F and °C scales Reading hold mode Step mode for quick sequential recall of calibrator outputs from memory Manual/automatic ramping for testing controller setpoints Conforms to ITS-90 thermocouple tables Dust proof, splash proof, drop proof construction Built-in tilt stand/hanger for bench use or hands free field measurements User friendly programming Retains data and programming, even when turned off Performs diagnostic tests and indicates fault conditions Low battery and open sensor indications The OMEGA CL25 handheld calibrator/thermomet er simulate, measure, and record RTD, ω, thermocouple, and thermistor signals—all in one. Featuring an accuracy of 0.3ºC (0.5ºF) at ambient temperatures from 18 to 28ºC (64 to 82ºF) and a host of powerful keypad functions, this meter outperforms the competition.

The CL25 is a temperature calibrator from Omega. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additonal Features:

  • Combination calibrator, thermometer and datalogger
  • Handheld
  • 0.3°C (0.5°F) Accuracy from 18 to 28°C (64 to 82°F)
  • NIST-Traceable Certificate of Calibration (No Points)
  • Simulates and Measures Thermocouples, RTDs, Thermistors, and Ω
  • 0.1°C/°F Resolution
  • 10 Memory Locations for Saving Meter Readings or Calibrator Outputs
  • Step Calibrator, Meter Hold, Thermometer Functions
  • Ramp Function
  • Function selection and numeric data entered via 12 keyswitch color coded keypad
  • Keyswitches have tactile feedback
  • 5 digit LCD includes annunciators for operating modes
  • °F and °C scales
  • Reading hold mode
  • Step mode for quick sequential recall of calibrator outputs from memory
  • Manual/automatic ramping for testing controller setpoints
  • Conforms to ITS-90 thermocouple tables
  • Dust proof, splash proof, drop proof construction
  • Built-in tilt stand/hanger for bench use or hands free field measurements
  • User friendly programming
  • Retains data and programming, even when turned off
  • Performs diagnostic tests and indicates fault conditions
  • Low battery and open sensor indications

The OMEGA CL25 handheld calibrator/thermometer simulate, measure, and record RTD, Ω, thermocouple, and thermistor signals—all in one.

Featuring an accuracy of 0.3ºC (0.5ºF) at ambient temperatures from 18 to 28ºC (64 to 82ºF) and a host of powerful keypad functions, this meter outperforms the competition.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number CL25
Product Name Temperature Calibrator
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details