OMEGA Engineering, Inc. Infrared Calibrator BB-4A Series

Description
This BB-4A is a blackbody temperature reference source which is adjustable over the range from 100 to 982°C (212 to 1800°F) and accurate to ±1°C, ±0.25% rdg. It has a built-in digital temperature controller to provide accurate, stable temperatures as well as to provide the temperature readings of the cavity. The heated cavity provides a target of known temperature and emissivity, and virtually any infrared pyrometer with a spot size diameter less than 22 mm (0.88") can be calibrated. The compact, portable design allows for quick and easy calibration setups. Both models come standard with an RS-232 computer interface which allows computer control of the setpoints for automatic test applications. A NIST traceable calibration certificate is also provided.
Datasheet
Description
This BB-4A is a blackbody temperature reference source which is adjustable over the range from 100 to 982°C (212 to 1800°F) and accurate to ±1°C, ±0.25% rdg. It has a built-in digital temperature controller to provide accurate, stable temperatures as well as to provide the temperature readings of the cavity. The heated cavity provides a target of known temperature and emissivity, and virtually any infrared pyrometer with a spot size diameter less than 22 mm (0.88") can be calibrated. The compact, portable design allows for quick and easy calibration setups. Both models come standard with an RS-232 computer interface which allows computer control of the setpoints for automatic test applications. A NIST traceable calibration certificate is also provided.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Calibrator - BB-4A Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Infrared Calibrator
BB-4A Series
Infrared Calibrator BB-4A Series
This BB-4A is a blackbody temperature reference source which is adjustable over the range from 100 to 982°C (212 to 1800°F) and accurate to ±1°C, ±0.25% rdg. It has a built-in digital temperature controller to provide accurate, stable temperatures as well as to provide the temperature readings of the cavity. The heated cavity provides a target of known temperature and emissivity, and virtually any infrared pyrometer with a spot size diameter less than 22 mm (0.88") can be calibrated. The compact, portable design allows for quick and easy calibration setups. Both models come standard with an RS-232 computer interface which allows computer control of the setpoints for automatic test applications. A NIST traceable calibration certificate is also provided.

This BB-4A is a blackbody temperature reference source which is adjustable over the range from 100 to 982°C (212 to 1800°F) and accurate to ±1°C, ±0.25% rdg. It has a built-in digital temperature controller to provide accurate, stable temperatures as well as to provide the temperature readings of the cavity. The heated cavity provides a target of known temperature and emissivity, and virtually any infrared pyrometer with a spot size diameter less than 22 mm (0.88") can be calibrated. The compact, portable design allows for quick and easy calibration setups. Both models come standard with an RS-232 computer interface which allows computer control of the setpoints for automatic test applications. A NIST traceable calibration certificate is also provided.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number BB-4A Series
Product Name Infrared Calibrator
Calibrator Style Portable
Calibration Signal AC Voltage
AC Voltage Range 115 to 230 volts
Description (Voltage) 115/230VAC
Environmental Properties Thermocouple; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - CMNF18 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details