OMEGA Engineering, Inc. Lab Calibrator CL3001

Description
The OMEGA® CL3001 calibrator is an accurate fullfeatured temperature, DC and pressure calibrator intended for R&D, manufacturing and calibration lab applications. The units simple design and ease of operation allow users to quickly familiarize themselves with its operations and features. Time saving functions like the ability to save, recall and automatically cycle through setpoints for each output range, the ability to enter user definable RTD curves, and a complete remote interface are several key features offered by the CL3001. The CL3001 includes an isolated measurement channel consisting of two voltage ranges: 10V and 100V DC, milliAmp range 0 to 52 mA, milliAmp range. The isolated measurement includes 24 Vdc power, and accuracy of 0.005% of reading on voltage ranges. Measuring pressure with a PCL-PMA pressure module adaptor, the CL3001 will work with all OMEGA PCL-PM pressure modules.
Datasheet
Description
The OMEGA® CL3001 calibrator is an accurate fullfeatured temperature, DC and pressure calibrator intended for R&D, manufacturing and calibration lab applications. The units simple design and ease of operation allow users to quickly familiarize themselves with its operations and features. Time saving functions like the ability to save, recall and automatically cycle through setpoints for each output range, the ability to enter user definable RTD curves, and a complete remote interface are several key features offered by the CL3001. The CL3001 includes an isolated measurement channel consisting of two voltage ranges: 10V and 100V DC, milliAmp range 0 to 52 mA, milliAmp range. The isolated measurement includes 24 Vdc power, and accuracy of 0.005% of reading on voltage ranges. Measuring pressure with a PCL-PMA pressure module adaptor, the CL3001 will work with all OMEGA PCL-PM pressure modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lab Calibrator - CL3001 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Lab Calibrator
CL3001
Lab Calibrator CL3001
The OMEGA® CL3001 calibrator is an accurate fullfeatured temperature, DC and pressure calibrator intended for R&D, manufacturing and calibration lab applications. The units simple design and ease of operation allow users to quickly familiarize themselves with its operations and features. Time saving functions like the ability to save, recall and automatically cycle through setpoints for each output range, the ability to enter user definable RTD curves, and a complete remote interface are several key features offered by the CL3001. The CL3001 includes an isolated measurement channel consisting of two voltage ranges: 10V and 100V DC, milliAmp range 0 to 52 mA, milliAmp range. The isolated measurement includes 24 Vdc power, and accuracy of 0.005% of reading on voltage ranges. Measuring pressure with a PCL-PMA pressure module adaptor, the CL3001 will work with all OMEGA PCL-PM pressure modules.

The OMEGA® CL3001 calibrator is an accurate fullfeatured temperature, DC and pressure calibrator intended for R&D, manufacturing and calibration lab applications. The units simple design and ease of operation allow users to quickly familiarize themselves with its operations and features. Time saving functions like the ability to save, recall and automatically cycle through setpoints for each output range, the ability to enter user definable RTD curves, and a complete remote interface are several key features offered by the CL3001.
The CL3001 includes an isolated measurement channel consisting of two voltage ranges: 10V and 100V DC, milliAmp range 0 to 52 mA, milliAmp range. The isolated measurement includes 24 Vdc power, and accuracy of 0.005% of reading on voltage ranges. Measuring pressure with a PCL-PMA pressure module adaptor, the CL3001 will work with all OMEGA PCL-PM pressure modules.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CL3001
Product Name Lab Calibrator
Calibrator Style Fixed
Calibration Signal AC Voltage
AC Voltage Range 110 to 240 volts
Description (Voltage) 110/240VAC
Environmental Properties RTD, Thermistor; Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - D Band - WR-06 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.10E11 to 1.70E11 Hz
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details