OMEGA Engineering, Inc. Thermocouple Calibrator CL542

Description
The OMEGA® CL542 thermocouple calibrator simulates or reads a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL542 sources precise temperatures for inputs to all types of instruments such as transmitters, recorders, controllers, alarms, data acquisition, and computer systems. The CL542 offers an SMP-type connector and slotted screws on the top for easy connection. The Easy Check function allows the user to store three output temperatures for real convenience. This will save time for repetitive calibrations by instantly recalling the three stored temperature values. Three output settings can be stored, and all settings are saved, even with the power off.
Description
The OMEGA® CL542 thermocouple calibrator simulates or reads a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL542 sources precise temperatures for inputs to all types of instruments such as transmitters, recorders, controllers, alarms, data acquisition, and computer systems. The CL542 offers an SMP-type connector and slotted screws on the top for easy connection. The Easy Check function allows the user to store three output temperatures for real convenience. This will save time for repetitive calibrations by instantly recalling the three stored temperature values. Three output settings can be stored, and all settings are saved, even with the power off.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Calibrator - CL542 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermocouple Calibrator
CL542
Thermocouple Calibrator CL542
The OMEGA® CL542 thermocouple calibrator simulates or reads a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL542 sources precise temperatures for inputs to all types of instruments such as transmitters, recorders, controllers, alarms, data acquisition, and computer systems. The CL542 offers an SMP-type connector and slotted screws on the top for easy connection. The Easy Check function allows the user to store three output temperatures for real convenience. This will save time for repetitive calibrations by instantly recalling the three stored temperature values. Three output settings can be stored, and all settings are saved, even with the power off.

The OMEGA® CL542 thermocouple calibrator simulates or reads a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts.
The CL542 sources precise temperatures for inputs to all types of instruments such as transmitters, recorders, controllers, alarms, data acquisition, and computer systems.
The CL542 offers an SMP-type connector and slotted screws on the top for easy connection.
The Easy Check function allows the user to store three output temperatures for real convenience. This will save time for repetitive calibrations by instantly recalling the three stored temperature values. Three output settings can be stored, and all settings are saved, even with the power off.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CL542
Product Name Thermocouple Calibrator
Calibrator Style Portable; Battery Powered
Environmental Properties Thermocouple
User Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details