OMEGA Engineering, Inc. Portable Pressure Calibrator DPI610

Description
The DPI610’s advanced features make it the calibrator of choice for a wide range of applications. It can source and read pressure and current as well as voltages. In addition, a 10 or 24V supply can power current loops or pressure transducers. The DPI610’s dedicated task menus are easy to use. By simply pressing the TASK button, the user can choose between a number of pre-programmed tasks. These include P-I (pressure vs current); P-V (pressure vs voltage); LEAK TEST; PRESSURE SWITCH TEST; and several more advanced functions, including a square root function for flow measurements and mA step or ramp functions. A USER mode lets the user customize tasks. The DPI610 can store up to 20 displays in a cyclic buffer for later analysis. Data can be stored either manually or automatically at preset time intervals and can then be viewed on the screen or uploaded to a computer via the standard RS232 interface. The OMEGA DPI 610PC and DPI610HC pressure calibrators are available as a pneumatic calibrator with pressure ranges from -22 inHg to 300 psi with an internal pump that generates both pressure and vacuum. The pneumatic calibrator is compatible with most common gases. The hydraulic calibrator generates pressures up to 6000 psi from an internal screw pump and can read pressure up to 10,000 psi supplied from an external source. It is compatible with demineralized water and most hydraulic oils.
Datasheet
Description
The DPI610’s advanced features make it the calibrator of choice for a wide range of applications. It can source and read pressure and current as well as voltages. In addition, a 10 or 24V supply can power current loops or pressure transducers. The DPI610’s dedicated task menus are easy to use. By simply pressing the TASK button, the user can choose between a number of pre-programmed tasks. These include P-I (pressure vs current); P-V (pressure vs voltage); LEAK TEST; PRESSURE SWITCH TEST; and several more advanced functions, including a square root function for flow measurements and mA step or ramp functions. A USER mode lets the user customize tasks. The DPI610 can store up to 20 displays in a cyclic buffer for later analysis. Data can be stored either manually or automatically at preset time intervals and can then be viewed on the screen or uploaded to a computer via the standard RS232 interface. The OMEGA DPI 610PC and DPI610HC pressure calibrators are available as a pneumatic calibrator with pressure ranges from -22 inHg to 300 psi with an internal pump that generates both pressure and vacuum. The pneumatic calibrator is compatible with most common gases. The hydraulic calibrator generates pressures up to 6000 psi from an internal screw pump and can read pressure up to 10,000 psi supplied from an external source. It is compatible with demineralized water and most hydraulic oils.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Pressure Calibrator - DPI610 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Portable Pressure Calibrator
DPI610
Portable Pressure Calibrator DPI610
The DPI610’s advanced features make it the calibrator of choice for a wide range of applications. It can source and read pressure and current as well as voltages. In addition, a 10 or 24V supply can power current loops or pressure transducers. The DPI610’s dedicated task menus are easy to use. By simply pressing the TASK button, the user can choose between a number of pre-programmed tasks. These include P-I (pressure vs current); P-V (pressure vs voltage); LEAK TEST; PRESSURE SWITCH TEST; and several more advanced functions, including a square root function for flow measurements and mA step or ramp functions. A USER mode lets the user customize tasks. The DPI610 can store up to 20 displays in a cyclic buffer for later analysis. Data can be stored either manually or automatically at preset time intervals and can then be viewed on the screen or uploaded to a computer via the standard RS232 interface. The OMEGA DPI 610PC and DPI610HC pressure calibrators are available as a pneumatic calibrator with pressure ranges from -22 inHg to 300 psi with an internal pump that generates both pressure and vacuum. The pneumatic calibrator is compatible with most common gases. The hydraulic calibrator generates pressures up to 6000 psi from an internal screw pump and can read pressure up to 10,000 psi supplied from an external source. It is compatible with demineralized water and most hydraulic oils.

The DPI610’s advanced features make it the calibrator of choice for a wide range of applications. It can source and read pressure and current as well as voltages. In addition, a 10 or 24V supply can power current loops or pressure transducers.
The DPI610’s dedicated task menus are easy to use. By simply pressing the TASK button, the user can choose between a number of pre-programmed tasks. These include P-I (pressure vs current); P-V (pressure vs voltage); LEAK TEST; PRESSURE SWITCH TEST; and several more advanced functions, including a square root function for flow measurements and mA step or ramp functions. A USER mode lets the user customize tasks.
The DPI610 can store up to 20 displays in a cyclic buffer for later analysis. Data can be stored either manually or automatically at preset time intervals and can then be viewed on the screen or uploaded to a computer via the standard RS232 interface.
The OMEGA DPI 610PC and DPI610HC pressure calibrators are available as a pneumatic calibrator with pressure ranges from -22 inHg to 300 psi with an internal pump that generates both pressure and vacuum. The pneumatic calibrator is compatible with most common gases. The hydraulic calibrator generates pressures up to 6000 psi from an internal screw pump and can read pressure up to 10,000 psi supplied from an external source. It is compatible with demineralized water and most hydraulic oils.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number DPI610
Product Name Portable Pressure Calibrator
Calibrator Style Portable; Battery Powered
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 24 volts
DC Current Range 4 to 20 amps
Description (Current) 4-20mA
Unlock Full Specs
to access all available technical data

Similar Products

Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details