OMEGA Engineering, Inc. Dry Block Calibrator CL-700A Series

Description
• CE Marked • Housed in a Rugged Metal Case for Field Use • RS-232 Computer Interface for Data and Program Transfer or Real Time Control • High Accuracy and Stability for Certifying Temperature Sensors and Hydraulic Thermostats • Fast Settling Time for Rapid Testing • Large Interchangeable Insert Format for Flexibility of Use • Fast Heat Up and Cool Down Times • Improved Uniformity and Control Stability of the Temperature Zone Additional features for the CL-740A, CL-750A, CL-760A models are: • 4 Line by 20 Character LCD and 8 Button Keypad for Entering Programs and Viewing Data • Create, Use and Store Programs and Test Results Internally • Program Set Temperature, Ramp Rate, Hold Time, “Pause on Switch Changeover” Operation and Hold Until Pause Pressed • Switch Test Input For Monitoring Hydraulic Thermostats
Datasheet
Description
• CE Marked • Housed in a Rugged Metal Case for Field Use • RS-232 Computer Interface for Data and Program Transfer or Real Time Control • High Accuracy and Stability for Certifying Temperature Sensors and Hydraulic Thermostats • Fast Settling Time for Rapid Testing • Large Interchangeable Insert Format for Flexibility of Use • Fast Heat Up and Cool Down Times • Improved Uniformity and Control Stability of the Temperature Zone Additional features for the CL-740A, CL-750A, CL-760A models are: • 4 Line by 20 Character LCD and 8 Button Keypad for Entering Programs and Viewing Data • Create, Use and Store Programs and Test Results Internally • Program Set Temperature, Ramp Rate, Hold Time, “Pause on Switch Changeover” Operation and Hold Until Pause Pressed • Switch Test Input For Monitoring Hydraulic Thermostats
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Block Calibrator - CL-700A Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Dry Block Calibrator
CL-700A Series
Dry Block Calibrator CL-700A Series
• CE Marked • Housed in a Rugged Metal Case for Field Use • RS-232 Computer Interface for Data and Program Transfer or Real Time Control • High Accuracy and Stability for Certifying Temperature Sensors and Hydraulic Thermostats • Fast Settling Time for Rapid Testing • Large Interchangeable Insert Format for Flexibility of Use • Fast Heat Up and Cool Down Times • Improved Uniformity and Control Stability of the Temperature Zone Additional features for the CL-740A, CL-750A, CL-760A models are: • 4 Line by 20 Character LCD and 8 Button Keypad for Entering Programs and Viewing Data • Create, Use and Store Programs and Test Results Internally • Program Set Temperature, Ramp Rate, Hold Time, “Pause on Switch Changeover” Operation and Hold Until Pause Pressed • Switch Test Input For Monitoring Hydraulic Thermostats

•

CE Marked

•

Housed in a Rugged Metal Case for Field Use

•

RS-232 Computer Interface for Data and Program Transfer or Real Time Control

•

High Accuracy and Stability for Certifying Temperature Sensors and Hydraulic Thermostats

•

Fast Settling Time for Rapid Testing

•

Large Interchangeable Insert Format for Flexibility of Use

•

Fast Heat Up and Cool Down Times

•

Improved Uniformity and Control Stability of the Temperature Zone
Additional features for
the CL-740A, CL-750A,
CL-760A models are:

•

4 Line by 20 Character LCD and 8 Button Keypad for Entering Programs and Viewing Data

•

Create, Use and Store Programs and Test Results Internally

•

Program Set Temperature, Ramp Rate, Hold Time, “Pause on Switch Changeover” Operation and Hold Until Pause Pressed

•

Switch Test Input For Monitoring Hydraulic Thermostats
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CL-700A Series
Product Name Dry Block Calibrator
Calibrator Style Portable
Calibration Signal AC Voltage
AC Voltage Range 120 to 230 volts
Description (Voltage) 120/230VAC
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
VNA Calibration Module - ACM2509 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 to 35 volts
View Details