OMEGA Engineering, Inc. Multi-Function Calibrator PCL1000

Description
• Excellent Accuracy ±0.6°C T/C, ±0.3°C RTD 0.015% Electrical 0.05% Pressure • Read and Source Modes • 10 T/C Types; 8 RTD types plus 400 Series Thermistor • Stores up to 9 setpoints for each output function • Measures pressure using external modules
Datasheet
Description
• Excellent Accuracy ±0.6°C T/C, ±0.3°C RTD 0.015% Electrical 0.05% Pressure • Read and Source Modes • 10 T/C Types; 8 RTD types plus 400 Series Thermistor • Stores up to 9 setpoints for each output function • Measures pressure using external modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Calibrator - PCL1000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Multi-Function Calibrator
PCL1000
Multi-Function Calibrator PCL1000
• Excellent Accuracy ±0.6°C T/C, ±0.3°C RTD 0.015% Electrical 0.05% Pressure • Read and Source Modes • 10 T/C Types; 8 RTD types plus 400 Series Thermistor • Stores up to 9 setpoints for each output function • Measures pressure using external modules

•

Excellent Accuracy ±0.6°C T/C, ±0.3°C RTD 0.015% Electrical 0.05% Pressure

•

Read and Source Modes

•

10 T/C Types; 8 RTD types plus 400 Series Thermistor

•

Stores up to 9 setpoints for each output function

•

Measures pressure using external modules
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number PCL1000
Product Name Multi-Function Calibrator
Calibrator Style Portable; Battery Powered
Calibration Signal AC Voltage; DC Voltage; DC Current; Signal / Waveform Generator Output
AC Voltage Range 0.0 to 250 volts
DC Voltage Range 0.0 to 250 volts
Description (Voltage) 0-250VAC,0-250VDC
Unlock Full Specs
to access all available technical data

Similar Products

Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details