OMEGA Engineering, Inc. Block Calibrator CL134 Series

Description
The CL134 Series has the same features as the CL120 but includes measurement capabilities. This additional feature simplifies the testing of temperature sensors by conveniently housing both the Source and Measure in one package. The CL134 Series has three distinct capabilities: 1. A COOL Source (either Universal Jaw or "five hole block") with range down to -30°C (-22°F) 2. A HEAT Source with range to 500°C (932°F) with Universal Jaw or range to 700°C (1292°F) with a "five hole block." The CL134 Series may be ordered with two HEAT Sources and no COOL Source. 3. Measures thermocouples, RTD's, Current and Voltage.
Datasheet
Description
The CL134 Series has the same features as the CL120 but includes measurement capabilities. This additional feature simplifies the testing of temperature sensors by conveniently housing both the Source and Measure in one package. The CL134 Series has three distinct capabilities: 1. A COOL Source (either Universal Jaw or "five hole block") with range down to -30°C (-22°F) 2. A HEAT Source with range to 500°C (932°F) with Universal Jaw or range to 700°C (1292°F) with a "five hole block." The CL134 Series may be ordered with two HEAT Sources and no COOL Source. 3. Measures thermocouples, RTD's, Current and Voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block Calibrator - CL134 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Block Calibrator
CL134 Series
Block Calibrator CL134 Series
The CL134 Series has the same features as the CL120 but includes measurement capabilities. This additional feature simplifies the testing of temperature sensors by conveniently housing both the Source and Measure in one package. The CL134 Series has three distinct capabilities: 1. A COOL Source (either Universal Jaw or "five hole block") with range down to -30°C (-22°F) 2. A HEAT Source with range to 500°C (932°F) with Universal Jaw or range to 700°C (1292°F) with a "five hole block." The CL134 Series may be ordered with two HEAT Sources and no COOL Source. 3. Measures thermocouples, RTD's, Current and Voltage.

The CL134 Series has the same features as the CL120 but includes measurement capabilities. This additional feature simplifies the testing of temperature sensors by conveniently housing both the Source and Measure in one package. The CL134 Series has three distinct capabilities:
1. A COOL Source (either Universal Jaw or "five hole block") with range down to -30°C (-22°F)
2. A HEAT Source with range to 500°C (932°F) with Universal Jaw or range to 700°C (1292°F) with a "five hole block." The CL134 Series may be ordered with two HEAT Sources and no COOL Source.
3. Measures thermocouples, RTD's, Current and Voltage.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number CL134 Series
Product Name Block Calibrator
Calibrator Style Portable; Modular
Calibration Signal AC Voltage; DC Voltage; DC Current
AC Voltage Range 115 to 230 volts
DC Voltage Range 0.0 to 10 volts
Description (Voltage) 115/230VAC, 0-10VDC
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details