OMEGA Engineering, Inc. Precision Loop Calibrator PCL120

Description
With an accuracy of 0.015% of reading, 0.001 mA resolution, and 1 microamp step resolution, the PCL120 has the highest precision in its class. Other features that make the PCL120 stand out include a "% error" function, which eliminates manual error calculation and allows the display of actual versus ideal error at any calibration point. The PCL120 can simulate, power, and measure 2-wire transmitters. Its automatic step and ramp functions enable remote calibration of 4 to 20 mA devices. The PCL120 has many innovative, powerful features that make calibration easy. A few clearly marked keys give the user access to the full functionality of the unit. The STEP and RAMP output modes automate either a discrete 4-8-12-16-20-16-12-8 -4 mA stair step output or 2 speeds of a linear 4-20-4 mA ramp output. Pressing the AUTO key (1) activates this time-saving function. To further aid remote calibration, the PCL120 features a minimum/maximum value recall function. In the measure mode, holding the AUTO(/MAX) key (1) gives a direct readout of the maximum value, while holding the 25%(/MIN) key (4) gives a direct readout of the minimum value. Holding the % ERROR key (2) while turning the large knob provides instant feedback on the difference between the ideal and actual current values required for a given device response. This tells the user whether the device is within its accuracy range. No further calculations are necessary. A LOOP POWER key (3) provides instant 24 Vdc loop power output. The 25% (4) key provides instant outputs of 4, 8, 12, 16, and 20 mA loop current, with increments occurring each time the key is pushed.
Datasheet
Description
With an accuracy of 0.015% of reading, 0.001 mA resolution, and 1 microamp step resolution, the PCL120 has the highest precision in its class. Other features that make the PCL120 stand out include a "% error" function, which eliminates manual error calculation and allows the display of actual versus ideal error at any calibration point. The PCL120 can simulate, power, and measure 2-wire transmitters. Its automatic step and ramp functions enable remote calibration of 4 to 20 mA devices. The PCL120 has many innovative, powerful features that make calibration easy. A few clearly marked keys give the user access to the full functionality of the unit. The STEP and RAMP output modes automate either a discrete 4-8-12-16-20-16-12-8 -4 mA stair step output or 2 speeds of a linear 4-20-4 mA ramp output. Pressing the AUTO key (1) activates this time-saving function. To further aid remote calibration, the PCL120 features a minimum/maximum value recall function. In the measure mode, holding the AUTO(/MAX) key (1) gives a direct readout of the maximum value, while holding the 25%(/MIN) key (4) gives a direct readout of the minimum value. Holding the % ERROR key (2) while turning the large knob provides instant feedback on the difference between the ideal and actual current values required for a given device response. This tells the user whether the device is within its accuracy range. No further calculations are necessary. A LOOP POWER key (3) provides instant 24 Vdc loop power output. The 25% (4) key provides instant outputs of 4, 8, 12, 16, and 20 mA loop current, with increments occurring each time the key is pushed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Loop Calibrator - PCL120 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Precision Loop Calibrator
PCL120
Precision Loop Calibrator PCL120
With an accuracy of 0.015% of reading, 0.001 mA resolution, and 1 microamp step resolution, the PCL120 has the highest precision in its class. Other features that make the PCL120 stand out include a "% error" function, which eliminates manual error calculation and allows the display of actual versus ideal error at any calibration point. The PCL120 can simulate, power, and measure 2-wire transmitters. Its automatic step and ramp functions enable remote calibration of 4 to 20 mA devices. The PCL120 has many innovative, powerful features that make calibration easy. A few clearly marked keys give the user access to the full functionality of the unit. The STEP and RAMP output modes automate either a discrete 4-8-12-16-20-16-12-8 -4 mA stair step output or 2 speeds of a linear 4-20-4 mA ramp output. Pressing the AUTO key (1) activates this time-saving function. To further aid remote calibration, the PCL120 features a minimum/maximum value recall function. In the measure mode, holding the AUTO(/MAX) key (1) gives a direct readout of the maximum value, while holding the 25%(/MIN) key (4) gives a direct readout of the minimum value. Holding the % ERROR key (2) while turning the large knob provides instant feedback on the difference between the ideal and actual current values required for a given device response. This tells the user whether the device is within its accuracy range. No further calculations are necessary. A LOOP POWER key (3) provides instant 24 Vdc loop power output. The 25% (4) key provides instant outputs of 4, 8, 12, 16, and 20 mA loop current, with increments occurring each time the key is pushed.

With an accuracy of 0.015% of reading, 0.001 mA resolution, and 1 microamp step resolution, the PCL120 has the highest precision in its class. Other features that make the PCL120 stand out include a "% error" function, which eliminates manual error calculation and allows the display of actual versus ideal error at any calibration point. The PCL120 can simulate, power, and measure 2-wire transmitters. Its automatic step and ramp functions enable remote calibration of 4 to 20 mA devices.
The PCL120 has many innovative, powerful features that make calibration easy. A few clearly marked keys give the user access to the full functionality of the unit. The STEP and RAMP output modes automate either a discrete 4-8-12-16-20-16-12-8-4 mA stair step output or 2 speeds of a linear 4-20-4 mA ramp output. Pressing the AUTO key (1) activates this time-saving function. To further aid remote calibration, the PCL120 features a minimum/maximum value recall function. In the measure mode, holding the AUTO(/MAX) key (1) gives a direct readout of the maximum value, while holding the 25%(/MIN) key (4) gives a direct readout of the minimum value. Holding the % ERROR key (2) while turning the large knob provides instant feedback on the difference between the ideal and actual current values required for a given device response. This tells the user whether the device is within its accuracy range. No further calculations are necessary. A LOOP POWER key (3) provides instant 24 Vdc loop power output. The 25% (4) key provides instant outputs of 4, 8, 12, 16, and 20 mA loop current, with increments occurring each time the key is pushed.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Calibration Instruments
Product Number PCL120
Product Name Precision Loop Calibrator
Calibrator Style Portable; Battery Powered
Calibration Signal AC Voltage; DC Voltage; DC Current
AC Voltage Range 0.0 to 250 volts
DC Voltage Range 0.0 to 28 volts
Description (Voltage) 0-250VAC,0-28VDC
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Calibration Module - ACM2506 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details