Panduit Corp. PNDT Modular CJS5E88TGY

Description
Mini-Com Shielded RJ45 Cat 5e TG Jack M
Datasheet
Description
Mini-Com Shielded RJ45 Cat 5e TG Jack M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNDT Modular - CJS5E88TGY - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Modular
CJS5E88TGY
PNDT Modular CJS5E88TGY
Mini-Com Shielded RJ45 Cat 5e TG Jack M

Mini-Com Shielded RJ45 Cat 5e TG Jack M

Supplier's Site
Modular Connectors / Ethernet Connectors - CJS5E88TGY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJS5E88TGY
Modular Connectors / Ethernet Connectors CJS5E88TGY
Modular Connectors / Ethernet Connectors Mini-Com Shielded Module Cat 5e U

Modular Connectors / Ethernet Connectors Mini-Com Shielded Module Cat 5e U

Buy Now
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit - 84K1086 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit
84K1086
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit 84K1086
CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable MountRoHS Compliant: Yes

CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet
Rj45 Modular Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Panduit - 54AH8507 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Panduit
54AH8507
Rj45 Modular Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Panduit 54AH8507
RJ45 MODULAR JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; RoHS Compliant: Yes

RJ45 MODULAR JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CJS5E88TGY CJS5E88TGY 84K1086 54AH8507
Product Name PNDT Modular Modular Connectors / Ethernet Connectors Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Panduit Rj45 Modular Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-006 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details