Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJ688TGBU

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Blue
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-12558-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-12558-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-12558-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Blue

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Blue

Buy Now Datasheet
Connectors Modular, Ethernet & Premise Wiring - CJ688TGBU - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Ethernet & Premise Wiring
CJ688TGBU
Connectors Modular, Ethernet & Premise Wiring CJ688TGBU
MINI-COM MODULE, CAT 6, UTP, 8 POS 8 WIR

MINI-COM MODULE, CAT 6, UTP, 8 POS 8 WIR

Buy Now
PNDT Modular - CJ688TGBU - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Modular
CJ688TGBU
PNDT Modular CJ688TGBU
Mini-Com UTP RJ45 Cat 6 TG Jack Module,

Mini-Com UTP RJ45 Cat 6 TG Jack Module,

Supplier's Site
Rj45 Conn, Jack, 8P8C, 1Port, Blue; Modular Connector Type Panduit - 64K0863 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Blue; Modular Connector Type Panduit
64K0863
Rj45 Conn, Jack, 8P8C, 1Port, Blue; Modular Connector Type Panduit 64K0863
RJ45 CONN, JACK, 8P8C, 1PORT, BLUE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, BLUE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - CJ688TGBU - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
CJ688TGBU
Modular Connectors / Ethernet Connectors CJ688TGBU
Modular Connectors / Ethernet Connectors CAT6 MINIMODULE UTP 8POS/8WIRE

Modular Connectors / Ethernet Connectors CAT6 MINIMODULE UTP 8POS/8WIRE

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-12558-ND CJ688TGBU CJ688TGBU 64K0863 CJ688TGBU
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors Modular, Ethernet & Premise Wiring PNDT Modular Rj45 Conn, Jack, 8P8C, 1Port, Blue; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details