DME Company Expandable Ceramic Heater Bands

Description
Design Features • Energy efficient, less power consumption • High sheath temperature capability up to 1600°F • Thermally insulated • Uniform temperature • Flexible, easy to install and remove
Datasheet
Description
Design Features • Energy efficient, less power consumption • High sheath temperature capability up to 1600°F • Thermally insulated • Uniform temperature • Flexible, easy to install and remove
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expandable Ceramic Heater Bands -  - DME Company
Madison Heights, MI, USA
Expandable Ceramic Heater Bands
Expandable Ceramic Heater Bands
Design Features • Energy efficient, less power consumption • High sheath temperature capability up to 1600°F • Thermally insulated • Uniform temperature • Flexible, easy to install and remove

Design Features
• Energy efficient, less power consumption
• High sheath temperature capability up to 1600°F
• Thermally insulated
• Uniform temperature
• Flexible, easy to install and remove

Supplier's Site Datasheet

Technical Specifications

  DME Company
Product Category Electric Heaters
Product Name Expandable Ceramic Heater Bands
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 1600 F (871 C)
Heating Capacity 0.65 to 3.10 kW (2.22 to 10.58 MBH)
Sleeve (Sheath) Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 7904820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.20 kW (0.6824 MBH)
AC Voltage Required 220 to 240 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details