ifm electronic gmbh RFID UHF antenna ANT810

Description
For reliable identification of UHF ID tags in production Compact housing for use in the near field High selectivity of RFID UHF near field ID tags High protection rating for the requirements of harsh industrial environments
Description
For reliable identification of UHF ID tags in production Compact housing for use in the near field High selectivity of RFID UHF near field ID tags High protection rating for the requirements of harsh industrial environments

Suppliers

Company
Product
Description
Supplier Links
RFID UHF antenna - ANT810 - ifm electronic gmbh
Essen, Germany
RFID UHF antenna
ANT810
RFID UHF antenna ANT810
For reliable identification of UHF ID tags in production Compact housing for use in the near field High selectivity of RFID UHF near field ID tags High protection rating for the requirements of harsh industrial environments
  • For reliable identification of UHF ID tags in production
  • Compact housing for use in the near field
  • High selectivity of RFID UHF near field ID tags
  • High protection rating for the requirements of harsh industrial environments
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Antennas
Product Number ANT810
Product Name RFID UHF antenna
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details