ifm electronic gmbh RFID antenna adapter to increase the travel speed E80392

Description
To increase the travel speed of RFID antennas Quick and easy mounting and fixing
Request a Quote
Description
To increase the travel speed of RFID antennas Quick and easy mounting and fixing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID antenna adapter to increase the travel speed - E80392 - ifm electronic gmbh
Essen, Germany
RFID antenna adapter to increase the travel speed
E80392
RFID antenna adapter to increase the travel speed E80392
To increase the travel speed of RFID antennas Quick and easy mounting and fixing
  • To increase the travel speed of RFID antennas
  • Quick and easy mounting and fixing
Supplier's Site
RFID antenna adapter to increase the travel speed - E80392 - ifm efector inc.
Malvern, PA, United States
RFID antenna adapter to increase the travel speed
E80392
RFID antenna adapter to increase the travel speed E80392
To increase the travel speed of RFID antennas Quick and easy mounting and fixing From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • To increase the travel speed of RFID antennas
  • Quick and easy mounting and fixing

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Antennas Antennas
Product Number E80392 E80392
Product Name RFID antenna adapter to increase the travel speed RFID antenna adapter to increase the travel speed
Applications RFID RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details