ifm electronic gmbh RFID read/write head HF ANT516

Description
For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head in flat design for applications with limited mounting space High protection rating for the requirements of harsh industrial environments Suitable for use with RFID antenna adapters to increase the ranges For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection
Description
For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head in flat design for applications with limited mounting space High protection rating for the requirements of harsh industrial environments Suitable for use with RFID antenna adapters to increase the ranges For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection

Suppliers

Company
Product
Description
Supplier Links
RFID read/write head HF - ANT516 - ifm electronic gmbh
Essen, Germany
RFID read/write head HF
ANT516
RFID read/write head HF ANT516
For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head in flat design for applications with limited mounting space High protection rating for the requirements of harsh industrial environments Suitable for use with RFID antenna adapters to increase the ranges For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection
  • For the reliable identification of ID tags on workpiece carriers and products
  • RFID HF read/write head in flat design for applications with limited mounting space
  • High protection rating for the requirements of harsh industrial environments
  • Suitable for use with RFID antenna adapters to increase the ranges
  • For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Antennas
Product Number ANT516
Product Name RFID read/write head HF
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details