ifm electronic gmbh combined antenna for WLAN and Bluetooth EC3133

Description
For receiving and sending data via WLAN and Bluetooth With integrated amplifier Robust design for use in mobile machines Flat housing for roof mounting on vehicles and mobile machines
Request a Quote
Description
For receiving and sending data via WLAN and Bluetooth With integrated amplifier Robust design for use in mobile machines Flat housing for roof mounting on vehicles and mobile machines
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
combined antenna for WLAN and Bluetooth - EC3133 - ifm electronic gmbh
Essen, Germany
combined antenna for WLAN and Bluetooth
EC3133
combined antenna for WLAN and Bluetooth EC3133
For receiving and sending data via WLAN and Bluetooth With integrated amplifier Robust design for use in mobile machines Flat housing for roof mounting on vehicles and mobile machines
  • For receiving and sending data via WLAN and Bluetooth
  • With integrated amplifier
  • Robust design for use in mobile machines
  • Flat housing for roof mounting on vehicles and mobile machines
Supplier's Site
combined antenna for WLAN and Bluetooth - EC3133 - ifm efector inc.
Malvern, PA, United States
combined antenna for WLAN and Bluetooth
EC3133
combined antenna for WLAN and Bluetooth EC3133
For receiving and sending data via WLAN and Bluetooth with integrated amplifier Robust design for use in mobile machines Flat housing for roof mounting on vehicles and mobile machines From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For receiving and sending data via WLAN and Bluetooth
  • with integrated amplifier
  • Robust design for use in mobile machines
  • Flat housing for roof mounting on vehicles and mobile machines

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Antennas Antennas
Product Number EC3133 EC3133
Product Name combined antenna for WLAN and Bluetooth combined antenna for WLAN and Bluetooth
Operating Temperature -40 to 185 F (-40 to 85 C) 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details