ifm electronic gmbh RFID UHF antenna ANT820

Description
For the reliable identification of UHF ID tags in production and logistics Compact housing for use in the near and far field Reading ranges up to 2 metres High protection rating for the requirements of harsh industrial environments
Description
For the reliable identification of UHF ID tags in production and logistics Compact housing for use in the near and far field Reading ranges up to 2 metres High protection rating for the requirements of harsh industrial environments

Suppliers

Company
Product
Description
Supplier Links
RFID UHF antenna - ANT820 - ifm electronic gmbh
Essen, Germany
RFID UHF antenna
ANT820
RFID UHF antenna ANT820
For the reliable identification of UHF ID tags in production and logistics Compact housing for use in the near and far field Reading ranges up to 2 metres High protection rating for the requirements of harsh industrial environments
  • For the reliable identification of UHF ID tags in production and logistics
  • Compact housing for use in the near and far field
  • Reading ranges up to 2 metres
  • High protection rating for the requirements of harsh industrial environments
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Antennas
Product Number ANT820
Product Name RFID UHF antenna
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 1-2344657-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
GPS/GLONASS L1+L2 Passive Ceramic Patch Antenna (8x8x4mm) - ET-GPL12-84 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details