ifm electronic gmbh RFID UHF antenna ANT805

Description
For reliable identification of UHF ID tags in production Compact design for use in near and far field ID tags High selectivity of all RFID UHF ID tags High protection rating for the requirements of harsh industrial environments
Description
For reliable identification of UHF ID tags in production Compact design for use in near and far field ID tags High selectivity of all RFID UHF ID tags High protection rating for the requirements of harsh industrial environments

Suppliers

Company
Product
Description
Supplier Links
RFID UHF antenna - ANT805 - ifm electronic gmbh
Essen, Germany
RFID UHF antenna
ANT805
RFID UHF antenna ANT805
For reliable identification of UHF ID tags in production Compact design for use in near and far field ID tags High selectivity of all RFID UHF ID tags High protection rating for the requirements of harsh industrial environments
  • For reliable identification of UHF ID tags in production
  • Compact design for use in near and far field ID tags
  • High selectivity of all RFID UHF ID tags
  • High protection rating for the requirements of harsh industrial environments
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Antennas
Product Number ANT805
Product Name RFID UHF antenna
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details