ifm electronic gmbh RFID UHF antenna ANT910

Description
For reliable identification of UHF ID tags in production Compact housing for use in the near field High selectivity of RFID UHF near field ID tags High protection rating for the requirements of harsh industrial environments
Request a Quote
Description
For reliable identification of UHF ID tags in production Compact housing for use in the near field High selectivity of RFID UHF near field ID tags High protection rating for the requirements of harsh industrial environments
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID UHF antenna - ANT910 - ifm electronic gmbh
Essen, Germany
RFID UHF antenna
ANT910
RFID UHF antenna ANT910
For reliable identification of UHF ID tags in production Compact housing for use in the near field High selectivity of RFID UHF near field ID tags High protection rating for the requirements of harsh industrial environments
  • For reliable identification of UHF ID tags in production
  • Compact housing for use in the near field
  • High selectivity of RFID UHF near field ID tags
  • High protection rating for the requirements of harsh industrial environments
Supplier's Site
RFID UHF antenna - ANT910 - ifm efector inc.
Malvern, PA, United States
RFID UHF antenna
ANT910
RFID UHF antenna ANT910
For reliable identification of UHF ID tags in production Compact housing for use in the near field High selectivity of RFID UHF near field ID tags High protection rating for the requirements of harsh industrial environments Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For reliable identification of UHF ID tags in production
  • Compact housing for use in the near field
  • High selectivity of RFID UHF near field ID tags
  • High protection rating for the requirements of harsh industrial environments

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Antennas Antennas
Product Number ANT910 ANT910
Product Name RFID UHF antenna RFID UHF antenna
Applications RFID RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details