ifm electronic gmbh RFID read/write head HF ANT420

Description
For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology High protection rating for the requirements of harsh industrial environments RFID read/write head HF for flush mounting For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection
Request a Quote
Description
For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology High protection rating for the requirements of harsh industrial environments RFID read/write head HF for flush mounting For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID read/write head HF - ANT420 - ifm electronic gmbh
Essen, Germany
RFID read/write head HF
ANT420
RFID read/write head HF ANT420
For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology High protection rating for the requirements of harsh industrial environments RFID read/write head HF for flush mounting For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection
  • For the reliable identification of ID tags on workpiece carriers and products
  • Robust stainless steel housing for applications in mounting, feeding and handling technology
  • High protection rating for the requirements of harsh industrial environments
  • RFID read/write head HF for flush mounting
  • For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection
Supplier's Site
RFID read/write head HF - ANT420 - ifm efector inc.
Malvern, PA, United States
RFID read/write head HF
ANT420
RFID read/write head HF ANT420
For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology High protection rating for the requirements of harsh industrial environments RFID read/write head HF for flush mounting For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable identification of ID tags on workpiece carriers and products
  • Robust stainless steel housing for applications in mounting, feeding and handling technology
  • High protection rating for the requirements of harsh industrial environments
  • RFID read/write head HF for flush mounting
  • For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Antennas Antennas
Product Number ANT420 ANT420
Product Name RFID read/write head HF RFID read/write head HF
Applications RFID RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details