ifm electronic gmbh RFID antenna adapter to increase the ranges E80390

Description
For increasing the range of RFID antennas Quick and easy mounting and fixing
Request a Quote
Description
For increasing the range of RFID antennas Quick and easy mounting and fixing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID antenna adapter to increase the ranges - E80390 - ifm electronic gmbh
Essen, Germany
RFID antenna adapter to increase the ranges
E80390
RFID antenna adapter to increase the ranges E80390
For increasing the range of RFID antennas Quick and easy mounting and fixing
  • For increasing the range of RFID antennas
  • Quick and easy mounting and fixing
Supplier's Site
RFID antenna adapter to increase the ranges - E80390 - ifm efector inc.
Malvern, PA, United States
RFID antenna adapter to increase the ranges
E80390
RFID antenna adapter to increase the ranges E80390
For increasing the range of RFID antennas Quick and easy mounting and fixing From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For increasing the range of RFID antennas
  • Quick and easy mounting and fixing

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Antennas Antennas
Product Number E80390 E80390
Product Name RFID antenna adapter to increase the ranges RFID antenna adapter to increase the ranges
Applications RFID RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2195835-4 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
4G Adhesive Mount Puck Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector (80MM) - ET-LTS-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details