ifm electronic gmbh RFID read/write head HF ANT421

Description
For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology Suitable for use with RFID antenna adapters to increase the ranges RFID read/write head HF for non-flush mounting For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection
Request a Quote
Description
For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology Suitable for use with RFID antenna adapters to increase the ranges RFID read/write head HF for non-flush mounting For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID read/write head HF - ANT421 - ifm electronic gmbh
Essen, Germany
RFID read/write head HF
ANT421
RFID read/write head HF ANT421
For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology Suitable for use with RFID antenna adapters to increase the ranges RFID read/write head HF for non-flush mounting For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection
  • For the reliable identification of ID tags on workpiece carriers and products
  • Robust stainless steel housing for applications in mounting, feeding and handling technology
  • Suitable for use with RFID antenna adapters to increase the ranges
  • RFID read/write head HF for non-flush mounting
  • For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection
Supplier's Site
RFID read/write head HF - ANT421 - ifm efector inc.
Malvern, PA, United States
RFID read/write head HF
ANT421
RFID read/write head HF ANT421
For the reliable identification of ID tags on workpiece carriers and products Robust stainless steel housing for applications in mounting, feeding and handling technology Suitable for use with RFID antenna adapters to increase the ranges RFID read/write head HF for non-flush mounting For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the reliable identification of ID tags on workpiece carriers and products
  • Robust stainless steel housing for applications in mounting, feeding and handling technology
  • Suitable for use with RFID antenna adapters to increase the ranges
  • RFID read/write head HF for non-flush mounting
  • For the connection to RFID evaluation units LF/HF using the tried-and-tested M12 connection

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Antennas Antennas
Product Number ANT421 ANT421
Product Name RFID read/write head HF RFID read/write head HF
Applications RFID RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2-1513472-2 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
5G Screw Mount Puck Antenna With RG141 Cable (L-3Mtr) + SMA Male St. Connector (80MM) - ET-5GSR-8BL3P20-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 6 dB
View Details