ifm electronic gmbh RFID UHF antenna ANT815

Description
For the reliable identification of UHF ID tags in production and logistics Compact design for use with RFID ID tags in the near field Reading range with dipole-type ID tags up to 1 m High protection rating for the requirements of harsh industrial environments
Description
For the reliable identification of UHF ID tags in production and logistics Compact design for use with RFID ID tags in the near field Reading range with dipole-type ID tags up to 1 m High protection rating for the requirements of harsh industrial environments

Suppliers

Company
Product
Description
Supplier Links
RFID UHF antenna - ANT815 - ifm electronic gmbh
Essen, Germany
RFID UHF antenna
ANT815
RFID UHF antenna ANT815
For the reliable identification of UHF ID tags in production and logistics Compact design for use with RFID ID tags in the near field Reading range with dipole-type ID tags up to 1 m High protection rating for the requirements of harsh industrial environments
  • For the reliable identification of UHF ID tags in production and logistics
  • Compact design for use with RFID ID tags in the near field
  • Reading range with dipole-type ID tags up to 1 m
  • High protection rating for the requirements of harsh industrial environments
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Antennas
Product Number ANT815
Product Name RFID UHF antenna
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details