Altech Corp. Datasheets for Safety Relays

Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts.
Safety Relays: Learn more

Page: 1 2
Product Name Notes
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet...
At only 6.2mm thickness the RS series Relay module features a slim Din Rail mountable interface solution. The modules have a plug in construction and are available with or without...

<< Prev