TheOA 5667/5667S safety relay is a force-guided contact relay designed for safety circuits, meeting IEC/EN 61810 and DIN EN 50205 standards. It features one normally open and one normally closed contact or two changeover contacts, with a 24 VDC coil operating at 18.0-31.2 VDC and 750 Ω resistance. The relay is designed for PCB mounting, with dimensions of 52 mm in length, 37 mm in width, and 30 mm in height, and contact material options include AgSnO + 0.2 µm Au or AgNi10 + 0.2 µm Au. It complies with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849 for safety applications.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67.2411 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |