The 56.OA67S.1211 is a safety relay with force-guided contacts, featuring one normally open and one normally closed contact, designed for use in safety circuits compliant with IEC/EN 61810 and DIN EN 50205. It operates at 12 VDC with a coil resistance of 183 Ω and is certified for applications under IEC 60204, EN 60204, and EN ISO 13849. The device uses a PCB mount style with a footprint dimension of 37 mm × 52 mm and terminals sized 1 mm and 1.3 mm in diameter, with a tolerance of ±0.1 mm. The S-Type variant includes silver nickel contacts with a 5 µm gold plating.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67S.1211 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |