Altech Corp. Relays 8924.2

Description
Interface Relay Module, 8Ch
Request a Quote Datasheet
Description
Interface Relay Module, 8Ch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8924.2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8924.2
Relays 8924.2
Interface Relay Module, 8Ch

Interface Relay Module, 8Ch

Buy Now
Sheung Wan, Hong Kong
Safety Relays
8924.2
Safety Relays 8924.2
Safety Relays Interface Relay Module, 8Ch

Safety Relays Interface Relay Module, 8Ch

Buy Now Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin - 70078115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin
70078115
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin 70078115
Interfaces Relay Modules and Carriers Bussed Channel DIN Rail, 250 VAC⁄30 VDC Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 8 A (SPDT) or 6 A (DPDT) or 15 A (SPDT isolated only); 22-12 AWG. Screw Cage Clamp Connectors LED Coil Voltage Indicators Reverse DC Polarity LED Protection Surge Protection with DC Coil DIN Rail Mount, Panel Mount Available

Interfaces Relay Modules and Carriers Bussed Channel DIN Rail, 250 VAC⁄30 VDC
Traditional relay interfaces in a high density package. Protect equipment, devices and components from feed-back and cross-system overvoltages by isolating electrical and electronic circuits. Bussed or isolated coil circuits. Supplied with relays modules only. Units without relays are available. Indicator and DC protection diodes. Available up to 110 VDC, 220 VAC with coil circuits. Contact circuits rated 250 V, 8 A (SPDT) or 6 A (DPDT) or 15 A (SPDT isolated only); 22-12 AWG.

  • Screw Cage Clamp Connectors
  • LED Coil Voltage Indicators
  • Reverse DC Polarity LED Protection
  • Surge Protection with DC Coil
  • DIN Rail Mount, Panel Mount Available
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays Safety Relays Electromechanical Relays
Product Number 8924.2 8924.2 70078115
Product Name Relays Safety Relays Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 6A;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC;8 Pin
Relay Type General
Mounting DIN
Poles Double Pole (DP)
Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Electromechanical Relays & Contactors - 1-1393203-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers