The 56.OA67.0600 is a safety relay with force-guided contacts designed for safety-critical control applications, featuring a 1 NO/1 NC contact configuration and a 6 VDC coil with a resistance of 48 Ω. It is mounted via PCB solder pads, with dimensions of 37 mm width, 30 mm depth, and 20 mm height. The relay complies with DIN EN 50205 and IEC/EN 61810 standards, and meets requirements of IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. Contacts are silver nickel with a 0.2 μm gold plating. The relay is designed to maintain a minimum 0.5 mm air gap between open contacts throughout its service life, even under failure conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67.0600 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| CO | 1 |
| Maximum Switching Current | 6.00 amps |