The RSR-24D is a subminiature SPDT power relay with a 24VDC coil, IP67 protection, and a switching rating of 6A at 250VAC or 30VDC. It measures 28.0 x 5.0 x 15.0mm, features a coil power consumption of 170mW, and meets RoHS compliance. The relay has a 4kV isolation voltage between coil and contacts, a 6kV surge voltage capability, and 8mm clearance/creepage distance. It is sealed, flux-proof, and designed for plug-in or PCB mounting.
At only 6.2mm thickness the RS series Relay module features a slim Din Rail mountable interface solution. The modules have a plug in construction and are available with or without the relay. The built in LED indicates the relay energizing state. The relay features a SPDT configuration and a maximum switching current of 6A. It is available with several standard coil voltages from 5VAC/DC up to 230V AC/DC.
There is a provision for fitting pluggable jumpers which reduces the wiring time. The modules have screw terminals with finger protection for wire termination and offer an IP 20 protection rating. The relay has an IP67 protection rating. Both the relay and the module are UL recognized.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RSR-24D |
| Product Name | Subminiature Power Relays |
| Mounting | Socket or Plug-in Style |
| Throw | Single Throw |
| Approvals | CE, VDE |
| NO | 1 |
| Maximum Switching Current | 6.00 amps |