The 56.OA67.6000 is a safety relay with forced-guided contacts, designed for use in safety circuits to meet IEC 60204, EN 60204, and EN ISO 13849 standards. It features a 2 CO contact configuration, operates at a rated voltage of 60 VDC with a range of 45.0-78.0 VDC, and has a coil resistance of 4700 Ω. The relay is designed for PCB mounting with solder side footprints, and its dimensions are 37 mm in height, 52 mm in length, and 30 mm in width. It is part of the OA 5667 series, which meets DIN EN 50205 and IEC/EN 61810 requirements. The contact material is AgNi10 with a 0.2 µm gold plating.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67.6000 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| CO | 1 |
| Maximum Switching Current | 6.00 amps |