Altech Corp. Relays 8923.3N

Description
RMB2E8G, 8ch SAFETY RELAY
Request a Quote Datasheet
Description
RMB2E8G, 8ch SAFETY RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8923.3N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8923.3N
Relays 8923.3N
RMB2E8G, 8ch SAFETY RELAY

RMB2E8G, 8ch SAFETY RELAY

Buy Now
Sheung Wan, Hong Kong
Safety Relays
8923.3N
Safety Relays 8923.3N
Safety Relays RMB2E8G, 8ch SAFETY RELAY

Safety Relays RMB2E8G, 8ch SAFETY RELAY

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays
Product Number 8923.3N 8923.3N
Product Name Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1393240-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers