The 56.OA67.4800 is a safety relay with force-guided contacts designed for safety circuits, meeting IEC/EN 61810 and DIN EN 50205 standards. It features two changeover contacts and operates at 48 VDC coil voltage with a resistance of 3200 Ω. The relay is mounted on a PCB with dimensions of 37 mm width, 52 mm length, and 30 mm height. It complies with IEC 60204 and EN ISO 13849 for safety-related control systems. Contacts use AgNi10 with 0.2 µm gold plating.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67.4800 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| CO | 1 |
| Maximum Switching Current | 6.00 amps |