The 56.OW69 series consists of safety relays with forced-guided contacts, designed for safety circuits to meet standards such as DIN EN 50205, IEC/EN 61810, IEC 60204, and EN ISO 13849. The relays feature configurations including 1 NO/1 NC and 2 CO contacts, and are approved for use in machinery safety applications per OSHA CFR 1910 and European Machinery Directive 2006/42/EC. These relays are mounted on PCB or DIN rail sockets. Series variants support coil voltages and contact arrangements consistent with industrial safety requirements.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OW5669, 6V, 2CO
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OW69.0600C | 56.OW69.0600C | 56.OW69.0600C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 2 | ||
| AC Voltage | 400 volts |