The OA 5667S is a safety relay with force-guided contacts, designed for safety-critical control applications, and is available in a 1 NO/1 NC and 2 CO contact configuration. It is mounted on a PCB with dimensions of 37 mm × 20 mm × 52 mm and features a 48 VDC coil operating from 36.0 to 62.4 VDC with a resistance of 3200 Ω. The device meets IEC/EN 61810 and DIN EN 50205 standards and is approved for use in systems complying with IEC 60204, EN ISO 13849, and EN 62061. The S-type variant includes silver nickel contacts with a 5 µm gold plating.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA67S.4811 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |