Altech Corp. Relays 8951.4N

Description
RM2G3, 3 ch. SAFETY RELAY [1]
Request a Quote
Description
RM2G3, 3 ch. SAFETY RELAY [1]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relays - 8951.4N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8951.4N
Relays 8951.4N
RM2G3, 3 ch. SAFETY RELAY [1]

RM2G3, 3 ch. SAFETY RELAY [1]

Buy Now
Safety Relays - 8951.4N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Safety Relays
8951.4N
Safety Relays 8951.4N
Safety Relays RM2G3, 3 ch. SAFETY RELAY [1]

Safety Relays RM2G3, 3 ch. SAFETY RELAY [1]

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays
Product Number 8951.4N 8951.4N
Product Name Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 10.42 - Light dependent relay 16A - 104281200000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, EAC-1, ukca, CE-2
NO 2
View Details
Safety Relays - 56.OA22.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details