Altech Corp. Relays 8949.3N

Description
RM2E2, 2 Channel Safety Relay
Request a Quote Datasheet
Description
RM2E2, 2 Channel Safety Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8949.3N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8949.3N
Relays 8949.3N
RM2E2, 2 Channel Safety Relay

RM2E2, 2 Channel Safety Relay

Buy Now
Sheung Wan, Hong Kong
Safety Relays
8949.3N
Safety Relays 8949.3N
Safety Relays RM2E2, 2 Channel Safety Relay

Safety Relays RM2E2, 2 Channel Safety Relay

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays
Product Number 8949.3N 8949.3N
Product Name Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202882400000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details