Altech Corp. Relays 8923.2N

Description
RMB2E8V, 8ch SAFETY RELAY
Request a Quote Datasheet
Description
RMB2E8V, 8ch SAFETY RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8923.2N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8923.2N
Relays 8923.2N
RMB2E8V, 8ch SAFETY RELAY

RMB2E8V, 8ch SAFETY RELAY

Buy Now
Safety Relays - 8923.2N - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
8923.2N
Safety Relays 8923.2N
SAFETY RELAY 12V DPDT BUSSED CON

SAFETY RELAY 12V DPDT BUSSED CON

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
8923.2N
Safety Relays 8923.2N
Safety Relays RMB2E8V, 8ch SAFETY RELAY

Safety Relays RMB2E8V, 8ch SAFETY RELAY

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays Safety Relays
Product Number 8923.2N 8923.2N 8923.2N
Product Name Relays Safety Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1783459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA03.0671S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers