The RSR-12DCS is a subminiature SPDT power relay with a 12VDC coil, IP67 protection, and gold-plated contacts offering 30mΩ contact resistance at 1A/6VDC. It has a rectangular outline of 28.0 x 5.0 x 15.0mm, consumes 170mW at 20°C, and supports 6A switching at 250VAC or 30VDC. The relay is RoHS compliant, sealed, and flux-proof, with a breakdown voltage of 4kV between coil and contacts and a clearance/creepage distance of 8mm. It operates from -40°C to +85°C and is plug-in mounted.
At only 6.2mm thickness the RS series Relay module features a slim Din Rail mountable interface solution. The modules have a plug in construction and are available with or without the relay. The built in LED indicates the relay energizing state. The relay features a SPDT configuration and a maximum switching current of 6A. It is available with several standard coil voltages from 5VAC/DC up to 230V AC/DC.
There is a provision for fitting pluggable jumpers which reduces the wiring time. The modules have screw terminals with finger protection for wire termination and offer an IP 20 protection rating. The relay has an IP67 protection rating. Both the relay and the module are UL recognized.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RSR-12D |
| Product Name | Subminiature Power Relays |
| Mounting | Socket or Plug-in Style |
| Throw | Single Throw |
| Approvals | CE, VDE |
| NO | 1 |
| Maximum Switching Current | 6.00 amps |