Altech Corp. Relays 8956.2N

Description
RM2G4, 4 Channel Safety Relay
Request a Quote Datasheet
Description
RM2G4, 4 Channel Safety Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8956.2N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8956.2N
Relays 8956.2N
RM2G4, 4 Channel Safety Relay

RM2G4, 4 Channel Safety Relay

Buy Now
Safety Relays - 8956.2N - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
8956.2N
Safety Relays 8956.2N
RM2G4 4 CHANNEL SAFETY RELAY MOD

RM2G4 4 CHANNEL SAFETY RELAY MOD

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
8956.2N
Safety Relays 8956.2N
Safety Relays RM2G4, 4 Channel Safety Relay

Safety Relays RM2G4, 4 Channel Safety Relay

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays Safety Relays
Product Number 8956.2N 8956.2N 8956.2N
Product Name Relays Safety Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 788-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details