Altech Corp. Relays 8956.3N

Description
RM2G8, SAFETY RELAY [1]
Request a Quote Datasheet
Description
RM2G8, SAFETY RELAY [1]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8956.3N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8956.3N
Relays 8956.3N
RM2G8, SAFETY RELAY [1]

RM2G8, SAFETY RELAY [1]

Buy Now
Sheung Wan, Hong Kong
Safety Relays
8956.3N
Safety Relays 8956.3N
Safety Relays RM2G8, SAFETY RELAY [1]

Safety Relays RM2G8, SAFETY RELAY [1]

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays
Product Number 8956.3N 8956.3N
Product Name Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170050019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relay module - 859-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details