Altech Corp. Relays 8927.3N

Description
RMB2G16G 16ch SAFETY RELAY
Request a Quote Datasheet
Description
RMB2G16G 16ch SAFETY RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - 8927.3N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relays
8927.3N
Relays 8927.3N
RMB2G16G 16ch SAFETY RELAY

RMB2G16G 16ch SAFETY RELAY

Buy Now
Safety Relays - 8927.3N - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
8927.3N
Safety Relays 8927.3N
SAFETY RELAY 24V DPDT BUSSED CON

SAFETY RELAY 24V DPDT BUSSED CON

Supplier's Site
Safety Relays - 8927.3N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Safety Relays
8927.3N
Safety Relays 8927.3N
Safety Relays RMB2G16G 16CH SFTY R 24VDC 8A BSSD DPDT D

Safety Relays RMB2G16G 16CH SFTY R 24VDC 8A BSSD DPDT D

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays Safety Relays
Product Number 8927.3N 8927.3N 8927.3N
Product Name Relays Safety Relays Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Electromechanical Relays & Contactors - 1-1393238-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Force Guided Relays - 2494458 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 2.3 watts
View Details