The RSR-05DCS is a subminiature SPDT power relay with a 5VDC coil, IP67 sealing, and gold-plated contacts rated for 6A at 250VAC or 30VDC resistive load. It measures 28.0 x 5.0 x 15.0 mm, consumes 170mW at coil voltage, and complies with RoHS. The relay supports 4kV isolation between coil and contacts and is rated for 10 million operations. It is PCB mountable and flux-proof.
At only 6.2mm thickness the RS series Relay module features a slim Din Rail mountable interface solution. The modules have a plug in construction and are available with or without the relay. The built in LED indicates the relay energizing state. The relay features a SPDT configuration and a maximum switching current of 6A. It is available with several standard coil voltages from 5VAC/DC up to 230V AC/DC.
There is a provision for fitting pluggable jumpers which reduces the wiring time. The modules have screw terminals with finger protection for wire termination and offer an IP 20 protection rating. The relay has an IP67 protection rating. Both the relay and the module are UL recognized.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RSR-05D |
| Product Name | Subminiature Power Relays |
| Mounting | Socket or Plug-in Style |
| Throw | Single Throw |
| Approvals | CE, VDE |
| NO | 1 |
| Maximum Switching Current | 6.00 amps |